Vishay Precision Group Res Metal Film 500K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF56500K00BYBF

Description
Res Metal Film 500K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 500K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 500K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole - PTF56500K00BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 500K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
PTF56500K00BYBF
Res Metal Film 500K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF56500K00BYBF
Res Metal Film 500K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 500K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Metal Film Resistor, 500Kohm 125Mw, 0.1%; Resistance Vishay - 58C0838 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 500Kohm 125Mw, 0.1%; Resistance Vishay
58C0838
Metal Film Resistor, 500Kohm 125Mw, 0.1%; Resistance Vishay 58C0838
METAL FILM RESISTOR, 500KOHM 125mW, 0.1%; Resistance:500kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 500KOHM 125mW, 0.1%; Resistance:500kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF56500K00BYBF 58C0838
Product Name Res Metal Film 500K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole Metal Film Resistor, 500Kohm 125Mw, 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details