Vishay Precision Group Ptf56, 4.99 Kohm, +/1% , 15 Ppm Vishay PTF564K9900FXR8

Description
PTF56, 4.99 kOhm, +/- 1% , 15 ppm
Description
PTF56, 4.99 kOhm, +/- 1% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 4.99 Kohm, +/1% , 15 Ppm Vishay - 57C9542 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 4.99 Kohm, +/1% , 15 Ppm Vishay
57C9542
Ptf56, 4.99 Kohm, +/1% , 15 Ppm Vishay 57C9542
PTF56, 4.99 kOhm, +/- 1% , 15 ppm

PTF56, 4.99 kOhm, +/- 1% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9542
Product Name Ptf56, 4.99 Kohm, +/1% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details