Vishay Precision Group Vishay/DaleMetal Film Resistors - PTF564K9900BYEK

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 4.99Kohms .1% 10ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 4.99Kohms .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - PTF564K9900BYEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF564K9900BYEK
Vishay/DaleMetal Film Resistors - PTF564K9900BYEK
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 4.99Kohms .1% 10ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 4.99Kohms .1% 10ppm

Supplier's Site
Through Hole Resistors - 541-PTF564K9900BYEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF564K9900BYEK-ND
Through Hole Resistors 541-PTF564K9900BYEK-ND
PTF-56 4.99K .1% T-13 EK E3

PTF-56 4.99K .1% T-13 EK E3

Buy Now Datasheet
Through-Hole Resistor - 53-PTF564K9900BYEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-PTF564K9900BYEK
Through-Hole Resistor 53-PTF564K9900BYEK
Metal Film Resistors - Through Hole 1/8watt 4.99Kohms .1% 10ppm Product overview: PTF564K9900BYEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF564K9900BYEK can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/8watt 4.99Kohms .1% 10ppm Product overview: PTF564K9900BYEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF564K9900BYEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 4.99Kohm 125Mw 0.1%; Resistance Vishay - 41K9054 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.99Kohm 125Mw 0.1%; Resistance Vishay
41K9054
Metal Film Resistor, 4.99Kohm 125Mw 0.1%; Resistance Vishay 41K9054
METAL FILM RESISTOR, 4.99KOHM 125mW 0.1%; Resistance:4.99kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.99KOHM 125mW 0.1%; Resistance:4.99kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number PTF564K9900BYEK 541-PTF564K9900BYEK-ND 53-PTF564K9900BYEK 41K9054
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Through-Hole Resistor Metal Film Resistor, 4.99Kohm 125Mw 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm Metal Film MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 4990 ohms 4990 ohms 4990 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details