Vishay Precision Group Ptf56, 4.975 Kohm, +/0.05% , 10 Ppm Vishay PTF564K9750AYBF

Description
PTF56, 4.975 kOhm, +/- 0.05% , 10 ppm
Description
PTF56, 4.975 kOhm, +/- 0.05% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 4.975 Kohm, +/0.05% , 10 Ppm Vishay - 57C9497 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 4.975 Kohm, +/0.05% , 10 Ppm Vishay
57C9497
Ptf56, 4.975 Kohm, +/0.05% , 10 Ppm Vishay 57C9497
PTF56, 4.975 kOhm, +/- 0.05% , 10 ppm

PTF56, 4.975 kOhm, +/- 0.05% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9497
Product Name Ptf56, 4.975 Kohm, +/0.05% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details