Vishay Precision Group Ptf56, 4.87 Kohm, +/0.1% , 5 Ppm Vishay PTF564K8700BZR7

Description
PTF56, 4.87 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 4.87 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 4.87 Kohm, +/0.1% , 5 Ppm Vishay - 57C9474 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 4.87 Kohm, +/0.1% , 5 Ppm Vishay
57C9474
Ptf56, 4.87 Kohm, +/0.1% , 5 Ppm Vishay 57C9474
PTF56, 4.87 kOhm, +/- 0.1% , 5 ppm

PTF56, 4.87 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9474
Product Name Ptf56, 4.87 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details