Vishay Precision Group Ptf56, 4.75 Kohm, +/0.1% , 5 Ppm Vishay PTF564K7500BZWF

Description
PTF56, 4.75 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 4.75 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 4.75 Kohm, +/0.1% , 5 Ppm Vishay - 57C9450 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 4.75 Kohm, +/0.1% , 5 Ppm Vishay
57C9450
Ptf56, 4.75 Kohm, +/0.1% , 5 Ppm Vishay 57C9450
PTF56, 4.75 kOhm, +/- 0.1% , 5 ppm

PTF56, 4.75 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9450
Product Name Ptf56, 4.75 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details