Vishay Precision Group Ptf56, 4.75 Kohm, +/0.1% , 10 Ppm Vishay PTF564K7500BYR8

Description
PTF56, 4.75 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 4.75 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 4.75 Kohm, +/0.1% , 10 Ppm Vishay - 57C9443 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 4.75 Kohm, +/0.1% , 10 Ppm Vishay
57C9443
Ptf56, 4.75 Kohm, +/0.1% , 10 Ppm Vishay 57C9443
PTF56, 4.75 kOhm, +/- 0.1% , 10 ppm

PTF56, 4.75 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9443
Product Name Ptf56, 4.75 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers