Vishay Precision Group Ptf56, 4.75 Kohm, +/0.1% , 15 Ppm Vishay PTF564K7500BXR7

Description
PTF56, 4.75 kOhm, +/- 0.1% , 15 ppm
Description
PTF56, 4.75 kOhm, +/- 0.1% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 4.75 Kohm, +/0.1% , 15 Ppm Vishay - 57C9436 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 4.75 Kohm, +/0.1% , 15 Ppm Vishay
57C9436
Ptf56, 4.75 Kohm, +/0.1% , 15 Ppm Vishay 57C9436
PTF56, 4.75 kOhm, +/- 0.1% , 15 ppm

PTF56, 4.75 kOhm, +/- 0.1% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9436
Product Name Ptf56, 4.75 Kohm, +/0.1% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details