Vishay Precision Group Ptf56, 4.667 Kohm, +/0.1% , 10 Ppm Vishay PTF564K6670BYR7

Description
PTF56, 4.667 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 4.667 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 4.667 Kohm, +/0.1% , 10 Ppm Vishay - 57C9410 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 4.667 Kohm, +/0.1% , 10 Ppm Vishay
57C9410
Ptf56, 4.667 Kohm, +/0.1% , 10 Ppm Vishay 57C9410
PTF56, 4.667 kOhm, +/- 0.1% , 10 ppm

PTF56, 4.667 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9410
Product Name Ptf56, 4.667 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details