Vishay Precision Group Ptf56, 4.667 Kohm, +/0.1% , 10 Ppm Vishay PTF564K6670BYBF

Description
PTF56, 4.667 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 4.667 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 4.667 Kohm, +/0.1% , 10 Ppm Vishay - 57C9408 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 4.667 Kohm, +/0.1% , 10 Ppm Vishay
57C9408
Ptf56, 4.667 Kohm, +/0.1% , 10 Ppm Vishay 57C9408
PTF56, 4.667 kOhm, +/- 0.1% , 10 ppm

PTF56, 4.667 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9408
Product Name Ptf56, 4.667 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details