Vishay Precision Group Ptf56, 4.64 Kohm, +/1% , 5 Ppm Vishay PTF564K6400FZR7

Description
PTF56, 4.64 kOhm, +/- 1% , 5 ppm
Description
PTF56, 4.64 kOhm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 4.64 Kohm, +/1% , 5 Ppm Vishay - 57C9405 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 4.64 Kohm, +/1% , 5 Ppm Vishay
57C9405
Ptf56, 4.64 Kohm, +/1% , 5 Ppm Vishay 57C9405
PTF56, 4.64 kOhm, +/- 1% , 5 ppm

PTF56, 4.64 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9405
Product Name Ptf56, 4.64 Kohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers