Vishay Precision Group Ptf56, 4.59 Kohm, +/0.1% , 10 Ppm Vishay PTF564K5900BYR7

Description
PTF56, 4.59 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 4.59 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 4.59 Kohm, +/0.1% , 10 Ppm Vishay - 57C9384 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 4.59 Kohm, +/0.1% , 10 Ppm Vishay
57C9384
Ptf56, 4.59 Kohm, +/0.1% , 10 Ppm Vishay 57C9384
PTF56, 4.59 kOhm, +/- 0.1% , 10 ppm

PTF56, 4.59 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9384
Product Name Ptf56, 4.59 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details