Vishay Precision Group Ptf56, 4.5 Kohm, +/0.1% , 5 Ppm Vishay PTF564K5000BZR6

Description
PTF56, 4.5 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 4.5 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 4.5 Kohm, +/0.1% , 5 Ppm Vishay - 57C9339 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 4.5 Kohm, +/0.1% , 5 Ppm Vishay
57C9339
Ptf56, 4.5 Kohm, +/0.1% , 5 Ppm Vishay 57C9339
PTF56, 4.5 kOhm, +/- 0.1% , 5 ppm

PTF56, 4.5 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9339
Product Name Ptf56, 4.5 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers