Vishay Precision Group Ptf56, 4.5 Kohm, +/0.1% , 15 Ppm Vishay PTF564K5000BXR8

Description
PTF56, 4.5 kOhm, +/- 0.1% , 15 ppm
Description
PTF56, 4.5 kOhm, +/- 0.1% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 4.5 Kohm, +/0.1% , 15 Ppm Vishay - 57C9330 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 4.5 Kohm, +/0.1% , 15 Ppm Vishay
57C9330
Ptf56, 4.5 Kohm, +/0.1% , 15 Ppm Vishay 57C9330
PTF56, 4.5 kOhm, +/- 0.1% , 15 ppm

PTF56, 4.5 kOhm, +/- 0.1% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9330
Product Name Ptf56, 4.5 Kohm, +/0.1% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details