Vishay Precision Group Ptf56, 4.5 Kohm, +/0.1% , 15 Ppm Vishay PTF564K5000BXBF

Description
PTF56, 4.5 kOhm, +/- 0.1% , 15 ppm
Description
PTF56, 4.5 kOhm, +/- 0.1% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 4.5 Kohm, +/0.1% , 15 Ppm Vishay - 57C9327 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 4.5 Kohm, +/0.1% , 15 Ppm Vishay
57C9327
Ptf56, 4.5 Kohm, +/0.1% , 15 Ppm Vishay 57C9327
PTF56, 4.5 kOhm, +/- 0.1% , 15 ppm

PTF56, 4.5 kOhm, +/- 0.1% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9327
Product Name Ptf56, 4.5 Kohm, +/0.1% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details