Vishay Precision Group Ptf56, 4.5 Kohm, +/0.05% , 5 Ppm Vishay PTF564K5000AZR8

Description
PTF56, 4.5 kOhm, +/- 0.05% , 5 ppm
Description
PTF56, 4.5 kOhm, +/- 0.05% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 4.5 Kohm, +/0.05% , 5 Ppm Vishay - 57C9325 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 4.5 Kohm, +/0.05% , 5 Ppm Vishay
57C9325
Ptf56, 4.5 Kohm, +/0.05% , 5 Ppm Vishay 57C9325
PTF56, 4.5 kOhm, +/- 0.05% , 5 ppm

PTF56, 4.5 kOhm, +/- 0.05% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9325
Product Name Ptf56, 4.5 Kohm, +/0.05% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details