Vishay Precision Group Metal Film Resistor, 4.5Kohm 125Mw 0.05%; Resistance Vishay PTF564K5000AZEA

Description
METAL FILM RESISTOR, 4.5KOHM 125mW 0.05%; Resistance:4.5kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 4.5KOHM 125mW 0.05%; Resistance:4.5kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 4.5Kohm 125Mw 0.05%; Resistance Vishay - 65K1818 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.5Kohm 125Mw 0.05%; Resistance Vishay
65K1818
Metal Film Resistor, 4.5Kohm 125Mw 0.05%; Resistance Vishay 65K1818
METAL FILM RESISTOR, 4.5KOHM 125mW 0.05%; Resistance:4.5kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.5KOHM 125mW 0.05%; Resistance:4.5kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65K1818
Product Name Metal Film Resistor, 4.5Kohm 125Mw 0.05%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 4500 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details