Vishay Precision Group Ptf56, 4.48 Kohm, +/0.05% , 15 Ppm Vishay PTF564K4800AXWF

Description
PTF56, 4.48 kOhm, +/- 0.05% , 15 ppm
Description
PTF56, 4.48 kOhm, +/- 0.05% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 4.48 Kohm, +/0.05% , 15 Ppm Vishay - 57C9321 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 4.48 Kohm, +/0.05% , 15 Ppm Vishay
57C9321
Ptf56, 4.48 Kohm, +/0.05% , 15 Ppm Vishay 57C9321
PTF56, 4.48 kOhm, +/- 0.05% , 15 ppm

PTF56, 4.48 kOhm, +/- 0.05% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9321
Product Name Ptf56, 4.48 Kohm, +/0.05% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers