Vishay Precision Group Ptf56, 4.433 Kohm, +/0.05% , 10 Ppm Vishay PTF564K4330AYBF

Description
PTF56, 4.433 kOhm, +/- 0.05% , 10 ppm
Description
PTF56, 4.433 kOhm, +/- 0.05% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 4.433 Kohm, +/0.05% , 10 Ppm Vishay - 57C9308 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 4.433 Kohm, +/0.05% , 10 Ppm Vishay
57C9308
Ptf56, 4.433 Kohm, +/0.05% , 10 Ppm Vishay 57C9308
PTF56, 4.433 kOhm, +/- 0.05% , 10 ppm

PTF56, 4.433 kOhm, +/- 0.05% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9308
Product Name Ptf56, 4.433 Kohm, +/0.05% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details