Vishay Precision Group Ptf56, 4.42 Kohm, +/0.1% , 10 Ppm Vishay PTF564K4200BYWF

Description
PTF56, 4.42 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 4.42 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 4.42 Kohm, +/0.1% , 10 Ppm Vishay - 57C9301 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 4.42 Kohm, +/0.1% , 10 Ppm Vishay
57C9301
Ptf56, 4.42 Kohm, +/0.1% , 10 Ppm Vishay 57C9301
PTF56, 4.42 kOhm, +/- 0.1% , 10 ppm

PTF56, 4.42 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9301
Product Name Ptf56, 4.42 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details