Vishay Precision Group Ptf56, 4.07 Kohm, +/0.1% , 10 Ppm Vishay PTF564K0700BYR7

Description
PTF56, 4.07 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 4.07 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 4.07 Kohm, +/0.1% , 10 Ppm Vishay - 57C9243 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 4.07 Kohm, +/0.1% , 10 Ppm Vishay
57C9243
Ptf56, 4.07 Kohm, +/0.1% , 10 Ppm Vishay 57C9243
PTF56, 4.07 kOhm, +/- 0.1% , 10 ppm

PTF56, 4.07 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9243
Product Name Ptf56, 4.07 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details