Vishay Precision Group Ptf56, 4.02 Kohm, +/0.05% , 5 Ppm Vishay PTF564K0200AZWF

Description
PTF56, 4.02 kOhm, +/- 0.05% , 5 ppm
Description
PTF56, 4.02 kOhm, +/- 0.05% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 4.02 Kohm, +/0.05% , 5 Ppm Vishay - 57C9218 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 4.02 Kohm, +/0.05% , 5 Ppm Vishay
57C9218
Ptf56, 4.02 Kohm, +/0.05% , 5 Ppm Vishay 57C9218
PTF56, 4.02 kOhm, +/- 0.05% , 5 ppm

PTF56, 4.02 kOhm, +/- 0.05% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9218
Product Name Ptf56, 4.02 Kohm, +/0.05% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details