Vishay Precision Group Ptf56, 4.02 Kohm, +/0.05% , 10 Ppm Vishay PTF564K0200AYR7

Description
PTF56, 4.02 kOhm, +/- 0.05% , 10 ppm
Description
PTF56, 4.02 kOhm, +/- 0.05% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 4.02 Kohm, +/0.05% , 10 Ppm Vishay - 57C9210 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 4.02 Kohm, +/0.05% , 10 Ppm Vishay
57C9210
Ptf56, 4.02 Kohm, +/0.05% , 10 Ppm Vishay 57C9210
PTF56, 4.02 kOhm, +/- 0.05% , 10 ppm

PTF56, 4.02 kOhm, +/- 0.05% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9210
Product Name Ptf56, 4.02 Kohm, +/0.05% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers