Vishay Precision Group Res Metal Film 4K Ohm 0.01% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF564K0000TYBF

Description
Res Metal Film 4K Ohm 0.01% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 4K Ohm 0.01% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4K Ohm 0.01% 1/8W ¦10ppm/¦C AXL Thru-Hole - PTF564K0000TYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4K Ohm 0.01% 1/8W ¦10ppm/¦C AXL Thru-Hole
PTF564K0000TYBF
Res Metal Film 4K Ohm 0.01% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF564K0000TYBF
Res Metal Film 4K Ohm 0.01% 1/8W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 4K Ohm 0.01% 1/8W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Ptf56, 4 Kohm, +/0.01% , 10 Ppm Vishay - 57C9203 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 4 Kohm, +/0.01% , 10 Ppm Vishay
57C9203
Ptf56, 4 Kohm, +/0.01% , 10 Ppm Vishay 57C9203
PTF56, 4 kOhm, +/- 0.01% , 10 ppm

PTF56, 4 kOhm, +/- 0.01% , 10 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF564K0000TYBF 57C9203
Product Name Res Metal Film 4K Ohm 0.01% 1/8W ¦10ppm/¦C AXL Thru-Hole Ptf56, 4 Kohm, +/0.01% , 10 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details