Vishay Precision Group Ptf56, 4 Kohm, +/1% , 5 Ppm Vishay PTF564K0000FZBF

Description
PTF56, 4 kOhm, +/- 1% , 5 ppm
Description
PTF56, 4 kOhm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 4 Kohm, +/1% , 5 Ppm Vishay - 57C9193 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 4 Kohm, +/1% , 5 Ppm Vishay
57C9193
Ptf56, 4 Kohm, +/1% , 5 Ppm Vishay 57C9193
PTF56, 4 kOhm, +/- 1% , 5 ppm

PTF56, 4 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9193
Product Name Ptf56, 4 Kohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details