Vishay Precision Group Res Metal Film 4K Ohm 0.5% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF564K0000DZBF

Description
Res Metal Film 4K Ohm 0.5% 1/8W ¦5ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 4K Ohm 0.5% 1/8W ¦5ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4K Ohm 0.5% 1/8W ¦5ppm/¦C AXL Thru-Hole - PTF564K0000DZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4K Ohm 0.5% 1/8W ¦5ppm/¦C AXL Thru-Hole
PTF564K0000DZBF
Res Metal Film 4K Ohm 0.5% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF564K0000DZBF
Res Metal Film 4K Ohm 0.5% 1/8W ¦5ppm/¦C AXL Thru-Hole

Res Metal Film 4K Ohm 0.5% 1/8W ¦5ppm/¦C AXL Thru-Hole

Supplier's Site
Ptf56, 4 Kohm, +/0.5% , 5 Ppm Vishay - 57C9183 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 4 Kohm, +/0.5% , 5 Ppm Vishay
57C9183
Ptf56, 4 Kohm, +/0.5% , 5 Ppm Vishay 57C9183
PTF56, 4 kOhm, +/- 0.5% , 5 ppm

PTF56, 4 kOhm, +/- 0.5% , 5 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF564K0000DZBF 57C9183
Product Name Res Metal Film 4K Ohm 0.5% 1/8W ¦5ppm/¦C AXL Thru-Hole Ptf56, 4 Kohm, +/0.5% , 5 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details