Vishay Precision Group Ptf-56 4K .1% T-13 S09 Vishay PTF564K0000BYSA

Description
PTF-56 4K .1% T-13 S09
Description
PTF-56 4K .1% T-13 S09

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 4K .1% T-13 S09 Vishay - 57C9174 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 4K .1% T-13 S09 Vishay
57C9174
Ptf-56 4K .1% T-13 S09 Vishay 57C9174
PTF-56 4K .1% T-13 S09

PTF-56 4K .1% T-13 S09

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9174
Product Name Ptf-56 4K .1% T-13 S09 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details