Vishay Precision Group Through Hole Resistors PTF564K0000BYEK

Description
PTF-56 4K .1% T-13 EK E3
Request a Quote Datasheet
Description
PTF-56 4K .1% T-13 EK E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-PTF564K0000BYEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF564K0000BYEK-ND
Through Hole Resistors 541-PTF564K0000BYEK-ND
PTF-56 4K .1% T-13 EK E3

PTF-56 4K .1% T-13 EK E3

Buy Now Datasheet
Metal Film Resistors - - PTF564K0000BYEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF564K0000BYEK
Metal Film Resistors - PTF564K0000BYEK
Metal Film Resistors - Through Hole 1/8watt 4Kohms .1% 10ppm

Metal Film Resistors - Through Hole 1/8watt 4Kohms .1% 10ppm

Supplier's Site
Metal Film Resistor, 4Kohm, 125Mw, 0.1%; Resistance Vishay - 41K9053 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4Kohm, 125Mw, 0.1%; Resistance Vishay
41K9053
Metal Film Resistor, 4Kohm, 125Mw, 0.1%; Resistance Vishay 41K9053
METAL FILM RESISTOR, 4KOHM, 125mW, 0.1%; Resistance:4kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4KOHM, 125mW, 0.1%; Resistance:4kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-PTF564K0000BYEK-ND PTF564K0000BYEK 41K9053
Product Name Through Hole Resistors Metal Film Resistors - Metal Film Resistor, 4Kohm, 125Mw, 0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details