Vishay Intertechnology, Inc. Metal Film Resistors - PTF564K0000BYEB

Description
Metal Film Resistors - Through Hole 1/8watt 4Kohms .1% 10ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 4Kohms .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF564K0000BYEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF564K0000BYEB
Metal Film Resistors - PTF564K0000BYEB
Metal Film Resistors - Through Hole 1/8watt 4Kohms .1% 10ppm

Metal Film Resistors - Through Hole 1/8watt 4Kohms .1% 10ppm

Supplier's Site
Through Hole Resistors - 541-PTF564K0000BYEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF564K0000BYEB-ND
Through Hole Resistors 541-PTF564K0000BYEB-ND
PTF-56 4K .1% T-13 EB E3

PTF-56 4K .1% T-13 EB E3

Buy Now Datasheet
Through-Hole Resistor - 53-PTF564K0000BYEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-PTF564K0000BYEB
Through-Hole Resistor 53-PTF564K0000BYEB
Metal Film Resistors - Through Hole 1/8watt 4Kohms .1% 10ppm Product overview: PTF564K0000BYEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF564K0000BYEB can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/8watt 4Kohms .1% 10ppm Product overview: PTF564K0000BYEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF564K0000BYEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number PTF564K0000BYEB 541-PTF564K0000BYEB-ND 53-PTF564K0000BYEB
Product Name Metal Film Resistors - Through Hole Resistors Through-Hole Resistor
Technology / Construction MetalFilm MetalFilm Metal Film
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 4000 ohms 4000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details