Vishay Precision Group Ptf56, 49.96 Kohm, +/0.05% , 10 Ppm Vishay PTF5649K960AYR8

Description
PTF56, 49.96 kOhm, +/- 0.05% , 10 ppm
Description
PTF56, 49.96 kOhm, +/- 0.05% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 49.96 Kohm, +/0.05% , 10 Ppm Vishay - 58C0318 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 49.96 Kohm, +/0.05% , 10 Ppm Vishay
58C0318
Ptf56, 49.96 Kohm, +/0.05% , 10 Ppm Vishay 58C0318
PTF56, 49.96 kOhm, +/- 0.05% , 10 ppm

PTF56, 49.96 kOhm, +/- 0.05% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0318
Product Name Ptf56, 49.96 Kohm, +/0.05% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details