Vishay Precision Group Ptf56, 49.9 Kohm, +/1% , 10 Ppm Vishay PTF5649K900FYR8

Description
PTF56, 49.9 kOhm, +/- 1% , 10 ppm
Description
PTF56, 49.9 kOhm, +/- 1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 49.9 Kohm, +/1% , 10 Ppm Vishay - 58C0302 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 49.9 Kohm, +/1% , 10 Ppm Vishay
58C0302
Ptf56, 49.9 Kohm, +/1% , 10 Ppm Vishay 58C0302
PTF56, 49.9 kOhm, +/- 1% , 10 ppm

PTF56, 49.9 kOhm, +/- 1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0302
Product Name Ptf56, 49.9 Kohm, +/1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details