Vishay Precision Group Ptf56, 49.25 Kohm, +/0.1% , 15 Ppm Vishay PTF5649K250BXWF

Description
PTF56, 49.25 kOhm, +/- 0.1% , 15 ppm
Description
PTF56, 49.25 kOhm, +/- 0.1% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 49.25 Kohm, +/0.1% , 15 Ppm Vishay - 58C0256 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 49.25 Kohm, +/0.1% , 15 Ppm Vishay
58C0256
Ptf56, 49.25 Kohm, +/0.1% , 15 Ppm Vishay 58C0256
PTF56, 49.25 kOhm, +/- 0.1% , 15 ppm

PTF56, 49.25 kOhm, +/- 0.1% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0256
Product Name Ptf56, 49.25 Kohm, +/0.1% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers