Vishay Precision Group Ptf56, 49.25 Kohm, +/0.1% , 15 Ppm Vishay PTF5649K250BXR8

Description
PTF56, 49.25 kOhm, +/- 0.1% , 15 ppm
Description
PTF56, 49.25 kOhm, +/- 0.1% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 49.25 Kohm, +/0.1% , 15 Ppm Vishay - 58C0255 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 49.25 Kohm, +/0.1% , 15 Ppm Vishay
58C0255
Ptf56, 49.25 Kohm, +/0.1% , 15 Ppm Vishay 58C0255
PTF56, 49.25 kOhm, +/- 0.1% , 15 ppm

PTF56, 49.25 kOhm, +/- 0.1% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0255
Product Name Ptf56, 49.25 Kohm, +/0.1% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details