Vishay Precision Group Ptf56, 499 Ohm, +/0.1% , 10 Ppm Vishay PTF56499R00BYR8

Description
PTF56, 499 Ohm, +/- 0.1% , 10 ppm
Description
PTF56, 499 Ohm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 499 Ohm, +/0.1% , 10 Ppm Vishay - 58C0417 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 499 Ohm, +/0.1% , 10 Ppm Vishay
58C0417
Ptf56, 499 Ohm, +/0.1% , 10 Ppm Vishay 58C0417
PTF56, 499 Ohm, +/- 0.1% , 10 ppm

PTF56, 499 Ohm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0417
Product Name Ptf56, 499 Ohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details