Vishay Precision Group Ptf56, 490 Ohm, +/0.1% , 5 Ppm Vishay PTF56490R00BZR7

Description
PTF56, 490 Ohm, +/- 0.1% , 5 ppm
Description
PTF56, 490 Ohm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 490 Ohm, +/0.1% , 5 Ppm Vishay - 58C0366 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 490 Ohm, +/0.1% , 5 Ppm Vishay
58C0366
Ptf56, 490 Ohm, +/0.1% , 5 Ppm Vishay 58C0366
PTF56, 490 Ohm, +/- 0.1% , 5 ppm

PTF56, 490 Ohm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0366
Product Name Ptf56, 490 Ohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756757 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details