Vishay Precision Group Ptf56, 48.84 Kohm, +/0.25% , 15 Ppm Vishay PTF5648K840CXBF

Description
PTF56, 48.84 kOhm, +/- 0.25% , 15 ppm
Description
PTF56, 48.84 kOhm, +/- 0.25% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 48.84 Kohm, +/0.25% , 15 Ppm Vishay - 58C0218 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 48.84 Kohm, +/0.25% , 15 Ppm Vishay
58C0218
Ptf56, 48.84 Kohm, +/0.25% , 15 Ppm Vishay 58C0218
PTF56, 48.84 kOhm, +/- 0.25% , 15 ppm

PTF56, 48.84 kOhm, +/- 0.25% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0218
Product Name Ptf56, 48.84 Kohm, +/0.25% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details