Vishay Precision Group Ptf56, 48.7 Kohm, +/0.1% , 15 Ppm Vishay PTF5648K700BXR7

Description
PTF56, 48.7 kOhm, +/- 0.1% , 15 ppm
Description
PTF56, 48.7 kOhm, +/- 0.1% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 48.7 Kohm, +/0.1% , 15 Ppm Vishay - 58C0204 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 48.7 Kohm, +/0.1% , 15 Ppm Vishay
58C0204
Ptf56, 48.7 Kohm, +/0.1% , 15 Ppm Vishay 58C0204
PTF56, 48.7 kOhm, +/- 0.1% , 15 ppm

PTF56, 48.7 kOhm, +/- 0.1% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0204
Product Name Ptf56, 48.7 Kohm, +/0.1% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers