Vishay Precision Group Ptf56, 48.6 Kohm, +/0.1% , 10 Ppm Vishay PTF5648K600BYWF

Description
PTF56, 48.6 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 48.6 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 48.6 Kohm, +/0.1% , 10 Ppm Vishay - 58C0201 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 48.6 Kohm, +/0.1% , 10 Ppm Vishay
58C0201
Ptf56, 48.6 Kohm, +/0.1% , 10 Ppm Vishay 58C0201
PTF56, 48.6 kOhm, +/- 0.1% , 10 ppm

PTF56, 48.6 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0201
Product Name Ptf56, 48.6 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details