Vishay Precision Group Ptf56, 48.6 Kohm, +/0.1% , 10 Ppm Vishay PTF5648K600BYR7

Description
PTF56, 48.6 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 48.6 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 48.6 Kohm, +/0.1% , 10 Ppm Vishay - 58C0199 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 48.6 Kohm, +/0.1% , 10 Ppm Vishay
58C0199
Ptf56, 48.6 Kohm, +/0.1% , 10 Ppm Vishay 58C0199
PTF56, 48.6 kOhm, +/- 0.1% , 10 ppm

PTF56, 48.6 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0199
Product Name Ptf56, 48.6 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details