Vishay Precision Group Ptf56, 47 Ohm, +/0.1% , 5 Ppm Vishay PTF5647R000BZR8

Description
PTF56, 47 Ohm, +/- 0.1% , 5 ppm
Description
PTF56, 47 Ohm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 47 Ohm, +/0.1% , 5 Ppm Vishay - 58C0134 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 47 Ohm, +/0.1% , 5 Ppm Vishay
58C0134
Ptf56, 47 Ohm, +/0.1% , 5 Ppm Vishay 58C0134
PTF56, 47 Ohm, +/- 0.1% , 5 ppm

PTF56, 47 Ohm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0134
Product Name Ptf56, 47 Ohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details