Vishay Precision Group Ptf56, 47.5 Kohm, +/0.1% , 15 Ppm Vishay PTF5647K500BXR8

Description
PTF56, 47.5 kOhm, +/- 0.1% , 15 ppm
Description
PTF56, 47.5 kOhm, +/- 0.1% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 47.5 Kohm, +/0.1% , 15 Ppm Vishay - 58C0097 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 47.5 Kohm, +/0.1% , 15 Ppm Vishay
58C0097
Ptf56, 47.5 Kohm, +/0.1% , 15 Ppm Vishay 58C0097
PTF56, 47.5 kOhm, +/- 0.1% , 15 ppm

PTF56, 47.5 kOhm, +/- 0.1% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0097
Product Name Ptf56, 47.5 Kohm, +/0.1% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details