Vishay Precision Group Ptf56, 475 Ohm, +/1% , 5 Ppm Vishay PTF56475R00FZR8

Description
PTF56, 475 Ohm, +/- 1% , 5 ppm
Description
PTF56, 475 Ohm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 475 Ohm, +/1% , 5 Ppm Vishay - 58C0179 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 475 Ohm, +/1% , 5 Ppm Vishay
58C0179
Ptf56, 475 Ohm, +/1% , 5 Ppm Vishay 58C0179
PTF56, 475 Ohm, +/- 1% , 5 ppm

PTF56, 475 Ohm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0179
Product Name Ptf56, 475 Ohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details