Vishay Precision Group Ptf56, 475 Ohm, +/0.1% , 10 Ppm Vishay PTF56475R00BYR7

Description
PTF56, 475 Ohm, +/- 0.1% , 10 ppm
Description
PTF56, 475 Ohm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 475 Ohm, +/0.1% , 10 Ppm Vishay - 58C0168 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 475 Ohm, +/0.1% , 10 Ppm Vishay
58C0168
Ptf56, 475 Ohm, +/0.1% , 10 Ppm Vishay 58C0168
PTF56, 475 Ohm, +/- 0.1% , 10 ppm

PTF56, 475 Ohm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0168
Product Name Ptf56, 475 Ohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details