Vishay Precision Group Ptf56, 475 Kohm, +/0.5% , 10 Ppm Vishay PTF56475K00DYR8

Description
PTF56, 475 kOhm, +/- 0.5% , 10 ppm
Description
PTF56, 475 kOhm, +/- 0.5% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 475 Kohm, +/0.5% , 10 Ppm Vishay - 58C0159 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 475 Kohm, +/0.5% , 10 Ppm Vishay
58C0159
Ptf56, 475 Kohm, +/0.5% , 10 Ppm Vishay 58C0159
PTF56, 475 kOhm, +/- 0.5% , 10 ppm

PTF56, 475 kOhm, +/- 0.5% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0159
Product Name Ptf56, 475 Kohm, +/0.5% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details