Vishay Intertechnology, Inc. RES 475K OHM .1% 10 PPM 1/8W PTF56475K00BYEB

Description
RES 475Kohm .1% 10 PPM 1/8W
Request a Quote Datasheet
Description
RES 475Kohm .1% 10 PPM 1/8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475K OHM .1% 10 PPM 1/8W - PTF56475K00BYEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475K OHM .1% 10 PPM 1/8W
PTF56475K00BYEB
RES 475K OHM .1% 10 PPM 1/8W PTF56475K00BYEB
RES 475Kohm .1% 10 PPM 1/8W

RES 475Kohm .1% 10 PPM 1/8W

Supplier's Site
Through Hole Resistors - PTF475KCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF475KCCT-ND
Through Hole Resistors PTF475KCCT-ND
475 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

475 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - PTF475KCTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF475KCTR-ND
Through Hole Resistors PTF475KCTR-ND
475 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

475 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF56475K00BYEB PTF475KCCT-ND
Product Name RES 475K OHM .1% 10 PPM 1/8W Through Hole Resistors
Resistance Range 475000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details