Vishay Precision Group Ptf56, 46.4 Kohm, +/0.1% , 5 Ppm Vishay PTF5646K400BZR7

Description
PTF56, 46.4 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 46.4 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 46.4 Kohm, +/0.1% , 5 Ppm Vishay - 58C0071 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 46.4 Kohm, +/0.1% , 5 Ppm Vishay
58C0071
Ptf56, 46.4 Kohm, +/0.1% , 5 Ppm Vishay 58C0071
PTF56, 46.4 kOhm, +/- 0.1% , 5 ppm

PTF56, 46.4 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0071
Product Name Ptf56, 46.4 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers