Vishay Precision Group Res Metal Film 46K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF5646K000FZBF

Description
Res Metal Film 46K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 46K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 46K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole - PTF5646K000FZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 46K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole
PTF5646K000FZBF
Res Metal Film 46K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF5646K000FZBF
Res Metal Film 46K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole

Res Metal Film 46K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole

Supplier's Site
Ptf56, 46 Kohm, +/1% , 5 Ppm Vishay - 58C0068 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 46 Kohm, +/1% , 5 Ppm Vishay
58C0068
Ptf56, 46 Kohm, +/1% , 5 Ppm Vishay 58C0068
PTF56, 46 kOhm, +/- 1% , 5 ppm

PTF56, 46 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF5646K000FZBF 58C0068
Product Name Res Metal Film 46K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole Ptf56, 46 Kohm, +/1% , 5 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers