Vishay Intertechnology, Inc. RES 45.3 OHM 1% 10 PPM 1/8W PTF5645R300FYEB

Description
RES 45.3ohm 1% 10 PPM 1/8W
Request a Quote Datasheet
Description
RES 45.3ohm 1% 10 PPM 1/8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3 OHM 1% 10 PPM 1/8W - PTF5645R300FYEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 1% 10 PPM 1/8W
PTF5645R300FYEB
RES 45.3 OHM 1% 10 PPM 1/8W PTF5645R300FYEB
RES 45.3ohm 1% 10 PPM 1/8W

RES 45.3ohm 1% 10 PPM 1/8W

Supplier's Site
Through Hole Resistors - PTF45.3ATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF45.3ATR-ND
Through Hole Resistors PTF45.3ATR-ND
45.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

45.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF5645R300FYEB PTF45.3ATR-ND
Product Name RES 45.3 OHM 1% 10 PPM 1/8W Through Hole Resistors
Resistance Range 45.3 ohms 45.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details