Vishay Precision Group Ptf56, 45 Ohm, +/0.01% , 5 Ppm Vishay PTF5645R000TZWF

Description
PTF56, 45 Ohm, +/- 0.01% , 5 ppm
Description
PTF56, 45 Ohm, +/- 0.01% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 45 Ohm, +/0.01% , 5 Ppm Vishay - 58C0020 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 45 Ohm, +/0.01% , 5 Ppm Vishay
58C0020
Ptf56, 45 Ohm, +/0.01% , 5 Ppm Vishay 58C0020
PTF56, 45 Ohm, +/- 0.01% , 5 ppm

PTF56, 45 Ohm, +/- 0.01% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0020
Product Name Ptf56, 45 Ohm, +/0.01% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details