Vishay Precision Group Ptf56, 45 Kohm, +/0.05% , 5 Ppm Vishay PTF5645K000AZR6

Description
PTF56, 45 kOhm, +/- 0.05% , 5 ppm
Description
PTF56, 45 kOhm, +/- 0.05% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 45 Kohm, +/0.05% , 5 Ppm Vishay - 57C9974 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 45 Kohm, +/0.05% , 5 Ppm Vishay
57C9974
Ptf56, 45 Kohm, +/0.05% , 5 Ppm Vishay 57C9974
PTF56, 45 kOhm, +/- 0.05% , 5 ppm

PTF56, 45 kOhm, +/- 0.05% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9974
Product Name Ptf56, 45 Kohm, +/0.05% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details